Win Source Electronics Logic - Logic - Translators, Level Shifters - LTC1045CSW#PBF 781719-LTC1045CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781719-LTC1045CSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Programmable Power/Speed Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 4.5V ~ 15V Voltage - VCCB: 3V ~ 15V Family Name: LTC1045 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1045CSWTR; LTC1045CSW#TRM; LTC1045CSW#TR; LTC1045CN#PBF; Introduction Date: October 23, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781719-LTC1045CSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Programmable Power/Speed Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 4.5V ~ 15V Voltage - VCCB: 3V ~ 15V Family Name: LTC1045 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1045CSWTR; LTC1045CSW#TRM; LTC1045CSW#TR; LTC1045CN#PBF; Introduction Date: October 23, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LTC1045CSW#PBF - 781719-LTC1045CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LTC1045CSW#PBF
781719-LTC1045CSW#PBF
Logic - Logic - Translators, Level Shifters - LTC1045CSW#PBF 781719-LTC1045CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781719-LTC1045CSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Programmable Power/Speed Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 4.5V ~ 15V Voltage - VCCB: 3V ~ 15V Family Name: LTC1045 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1045CSWTR; LTC1045CSW#TRM; LTC1045CSW#TR; LTC1045CN#PBF; Introduction Date: October 23, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781719-LTC1045CSW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Programmable Power/Speed
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 6
Voltage - VCCA: 4.5V ~ 15V
Voltage - VCCB: 3V ~ 15V
Family Name: LTC1045
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LTC1045CSWTR; LTC1045CSW#TRM; LTC1045CSW#TR; LTC1045CN#PBF;
Introduction Date: October 23, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 781719-LTC1045CSW#PBF
Product Name Logic - Logic - Translators, Level Shifters - LTC1045CSW#PBF
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - LTC1555CGN#TR - 002802-LTC1555CGN#TR - Win Source Electronics
Specs
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Translators, Level Shifters - LTC1555LEGN#TRPBF - 134496-LTC1555LEGN#TRPBF - Win Source Electronics
Specs
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details