Manufacturer: Linear Technology
Win Source Part Number: 781715-LTC1042CN8#PB
Series: LTCMOS
Packaging: Tube
Type: Window
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: TTL
Number of Elements: 1
Family Name: LTC1042
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Dual Supply Voltage (±): 2.8 V ~ 16 V
Maximum Quiescent Current: 3mA
Current - Input Bias (Maximum): 300pA @ ±5V
Alternative Parts (Cross-Reference): MAX915MJA; MAX915ESA; MAX915CSA; MAX915C/D;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 781715-LTC1042CN8#PBF |
| Product Name | Linear - Linear - Comparators - LTC1042CN8#PBF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |