Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8#PBF 781714-LTC1041CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781714-LTC1041CS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Bang-Bang Controller Mounting: SMD Operating Supply Voltage: 2.8 V ~ 16 V Family Name: LTC1041 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX916C/D; INA207AIDR; INA208AIPWG4; INA206AIPWG4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781714-LTC1041CS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Bang-Bang Controller Mounting: SMD Operating Supply Voltage: 2.8 V ~ 16 V Family Name: LTC1041 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX916C/D; INA207AIDR; INA208AIPWG4; INA206AIPWG4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8#PBF - 781714-LTC1041CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8#PBF
781714-LTC1041CS8#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8#PBF 781714-LTC1041CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781714-LTC1041CS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Bang-Bang Controller Mounting: SMD Operating Supply Voltage: 2.8 V ~ 16 V Family Name: LTC1041 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX916C/D; INA207AIDR; INA208AIPWG4; INA206AIPWG4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781714-LTC1041CS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Bang-Bang Controller
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 16 V
Family Name: LTC1041
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX916C/D; INA207AIDR; INA208AIPWG4; INA206AIPWG4;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781714-LTC1041CS8#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SEU - 1257640-SP706SEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2914IDHC-2#PBF - 1062212-LTC2914IDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CS-2#PBF - 072611-LTC4151CS-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - SP691AEP - 1257605-SP691AEP - Win Source Electronics
Specs
Output Options Inverting
View Details