Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8709IFE#PBF 781710-LT8709IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781710-LT8709IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Buck-Boost Frequency - Switching: 100kHz ~ 750kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: -4.5 V ~ -80 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LT8709 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LM5118MH; LM5118Q1MHX; TS34063CS RLG; LM5118MHX; Introduction Date: December 31, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781710-LT8709IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Buck-Boost Frequency - Switching: 100kHz ~ 750kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: -4.5 V ~ -80 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LT8709 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LM5118MH; LM5118Q1MHX; TS34063CS RLG; LM5118MHX; Introduction Date: December 31, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8709IFE#PBF - 781710-LT8709IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8709IFE#PBF
781710-LT8709IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8709IFE#PBF 781710-LT8709IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781710-LT8709IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Buck-Boost Frequency - Switching: 100kHz ~ 750kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: -4.5 V ~ -80 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LT8709 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LM5118MH; LM5118Q1MHX; TS34063CS RLG; LM5118MHX; Introduction Date: December 31, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781710-LT8709IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 100kHz ~ 750kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: -4.5 V ~ -80 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LT8709
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): LM5118MH; LM5118Q1MHX; TS34063CS RLG; LM5118MHX;
Introduction Date: December 31, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781710-LT8709IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8709IFE#PBF
Configuration / Function Buck; Boost; Buck, Boost, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1170IT#PBF - 1057947-LT1170IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details