Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620IMSE#PBF 781702-LT8620IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781702-LT8620IMSE#PB F Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 64.75V Input Voltage MIN: 3.4V Voltage Input MAX: 65V Alternative Parts (Cross-Reference): LT8620EMSE#PBF; LT8620IMSE#PBF; LT8620IMSE#TRPBF; MAX17503ATP+; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781702-LT8620IMSE#PB F Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 64.75V Input Voltage MIN: 3.4V Voltage Input MAX: 65V Alternative Parts (Cross-Reference): LT8620EMSE#PBF; LT8620IMSE#PBF; LT8620IMSE#TRPBF; MAX17503ATP+; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620IMSE#PBF - 781702-LT8620IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620IMSE#PBF
781702-LT8620IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620IMSE#PBF 781702-LT8620IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781702-LT8620IMSE#PB F Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 64.75V Input Voltage MIN: 3.4V Voltage Input MAX: 65V Alternative Parts (Cross-Reference): LT8620EMSE#PBF; LT8620IMSE#PBF; LT8620IMSE#TRPBF; MAX17503ATP+; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781702-LT8620IMSE#PBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Output Voltage: 0.97V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 64.75V
Input Voltage MIN: 3.4V
Voltage Input MAX: 65V
Alternative Parts (Cross-Reference): LT8620EMSE#PBF; LT8620IMSE#PBF; LT8620IMSE#TRPBF; MAX17503ATP+;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781702-LT8620IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620IMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.9700 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3811EG#PBF - 072597-LTC3811EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF - 020347-LT1952IGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF - 1058087-LT1245IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH/TRPBF - 072589-LTC3728LCUH/TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details