Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AXMSE#PBF 781693-LT8610AXMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781693-LT8610AXMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 175°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5A Family Name: LT8610AX Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Output Voltage MAX: 39.7V Input Voltage MIN: 3.7V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): MAX17633CATP+; MAX17633CATP+T; MAX17681ATB+; MAX17681AATB+T; Introduction Date: April 04, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781693-LT8610AXMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 175°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5A Family Name: LT8610AX Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Output Voltage MAX: 39.7V Input Voltage MIN: 3.7V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): MAX17633CATP+; MAX17633CATP+T; MAX17681ATB+; MAX17681AATB+T; Introduction Date: April 04, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AXMSE#PBF - 781693-LT8610AXMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AXMSE#PBF
781693-LT8610AXMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AXMSE#PBF 781693-LT8610AXMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781693-LT8610AXMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 175°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5A Family Name: LT8610AX Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Output Voltage MAX: 39.7V Input Voltage MIN: 3.7V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): MAX17633CATP+; MAX17633CATP+T; MAX17681ATB+; MAX17681AATB+T; Introduction Date: April 04, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781693-LT8610AXMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5A
Family Name: LT8610AX
Output Voltage: 0.97V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Output Voltage MAX: 39.7V
Input Voltage MIN: 3.7V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): MAX17633CATP+; MAX17633CATP+T; MAX17681ATB+; MAX17681AATB+T;
Introduction Date: April 04, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781693-LT8610AXMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AXMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.9700 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR-SYNC#PBF - 1058391-LT1506CR-SYNC#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF - 072381-LT3580IMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5 - 072253-LT1304CS8-5 - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details