Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AEMSE#TRPBF 781690-LT8610AEMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781690-LT8610AEMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5A Family Name: LT8610A Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 42V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): MAX17558ATJ+; MAX17558ATJ+T; LM73605QRNPRQ1; LM53603AMPWPT; Introduction Date: December 03, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781690-LT8610AEMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5A Family Name: LT8610A Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 42V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): MAX17558ATJ+; MAX17558ATJ+T; LM73605QRNPRQ1; LM53603AMPWPT; Introduction Date: December 03, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AEMSE#TRPBF - 781690-LT8610AEMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AEMSE#TRPBF
781690-LT8610AEMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AEMSE#TRPBF 781690-LT8610AEMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781690-LT8610AEMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5A Family Name: LT8610A Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 42V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): MAX17558ATJ+; MAX17558ATJ+T; LM73605QRNPRQ1; LM53603AMPWPT; Introduction Date: December 03, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781690-LT8610AEMSE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5A
Family Name: LT8610A
Output Voltage: 0.97V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 42V
Input Voltage MIN: 3.4V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): MAX17558ATJ+; MAX17558ATJ+T; LM73605QRNPRQ1; LM53603AMPWPT;
Introduction Date: December 03, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781690-LT8610AEMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610AEMSE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.9700 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1170HVCQ#PBF - 1057944-LT1170HVCQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#PBF - 020406-LT3508IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS#TRPBF - 020425-LT3970IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details