Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE#PBF 781687-LT8610ACEMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781687-LT8610ACEMSE# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5A Family Name: LT8610AC Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 42V Input Voltage MIN: 3V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): MAX17681AATB+; MAX17681ATB+T; MAX17681ATB+; MAX17681AATB+T; Introduction Date: October 16, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781687-LT8610ACEMSE# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5A Family Name: LT8610AC Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 42V Input Voltage MIN: 3V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): MAX17681AATB+; MAX17681ATB+T; MAX17681ATB+; MAX17681AATB+T; Introduction Date: October 16, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE#PBF - 781687-LT8610ACEMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE#PBF
781687-LT8610ACEMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE#PBF 781687-LT8610ACEMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781687-LT8610ACEMSE# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3.5A Family Name: LT8610AC Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 42V Input Voltage MIN: 3V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): MAX17681AATB+; MAX17681ATB+T; MAX17681ATB+; MAX17681AATB+T; Introduction Date: October 16, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781687-LT8610ACEMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5A
Family Name: LT8610AC
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 42V
Input Voltage MIN: 3V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): MAX17681AATB+; MAX17681ATB+T; MAX17681ATB+; MAX17681AATB+T;
Introduction Date: October 16, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781687-LT8610ACEMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1751EMS8#PBF - 020507-LTC1751EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1676IS8#PBF - 020295-LT1676IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308BCS8#TRPBF - 1058126-LT1308BCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TRMPBF - 089369-LTC3400ES6 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details