Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609AIMSE#PBF 781681-LT8609AIMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781681-LT8609AIMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LT8609A Output Voltage: 0.782V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Output Voltage MAX: 42V Input Voltage MIN: 3V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM53635AQRNLRQ1; LM53635MQRNLTQ1; LM53635AQRNLTQ1; LM53635MQRNLRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781681-LT8609AIMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LT8609A Output Voltage: 0.782V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Output Voltage MAX: 42V Input Voltage MIN: 3V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM53635AQRNLRQ1; LM53635MQRNLTQ1; LM53635AQRNLTQ1; LM53635MQRNLRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609AIMSE#PBF - 781681-LT8609AIMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609AIMSE#PBF
781681-LT8609AIMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609AIMSE#PBF 781681-LT8609AIMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781681-LT8609AIMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LT8609A Output Voltage: 0.782V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Output Voltage MAX: 42V Input Voltage MIN: 3V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM53635AQRNLRQ1; LM53635MQRNLTQ1; LM53635AQRNLTQ1; LM53635MQRNLRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781681-LT8609AIMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: LT8609A
Output Voltage: 0.782V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Output Voltage MAX: 42V
Input Voltage MIN: 3V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LM53635AQRNLRQ1; LM53635MQRNLTQ1; LM53635AQRNLTQ1; LM53635MQRNLRQ1;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781681-LT8609AIMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609AIMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.7820 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#PBF - 072196-LT1107CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CN8 - 072254-LT1307CN8 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details