Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8602EUJ#TRPBF 781677-LT8602EUJ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781677-LT8602EUJ#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A, 1.8A, 2.5A Family Name: LT8602 Output Voltage: 0.8V, 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Output Voltage MAX: 42V Input Voltage MIN: 2.6V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LT8602ILXE#PBF; LT8602ELXE#PBF; LT8602IUJ#PBF ; Introduction Date: July 13, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781677-LT8602EUJ#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A, 1.8A, 2.5A Family Name: LT8602 Output Voltage: 0.8V, 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Output Voltage MAX: 42V Input Voltage MIN: 2.6V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LT8602ILXE#PBF; LT8602ELXE#PBF; LT8602IUJ#PBF ; Introduction Date: July 13, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8602EUJ#TRPBF - 781677-LT8602EUJ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8602EUJ#TRPBF
781677-LT8602EUJ#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8602EUJ#TRPBF 781677-LT8602EUJ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781677-LT8602EUJ#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A, 1.8A, 2.5A Family Name: LT8602 Output Voltage: 0.8V, 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Output Voltage MAX: 42V Input Voltage MIN: 2.6V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LT8602ILXE#PBF; LT8602ELXE#PBF; LT8602IUJ#PBF ; Introduction Date: July 13, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781677-LT8602EUJ#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 40-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2.2MHz
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A, 1.8A, 2.5A
Family Name: LT8602
Output Voltage: 0.8V, 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Output Voltage MAX: 42V
Input Voltage MIN: 2.6V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LT8602ILXE#PBF; LT8602ELXE#PBF; LT8602IUJ#PBF ;
Introduction Date: July 13, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781677-LT8602EUJ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8602EUJ#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 40-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612EUDC#PBF - 020593-LTC3612EUDC#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-QFN (3x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD - 086695-LTC3787EUFD - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IS8#TRPBF - 1058398-LT1506IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details