Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8582EDKD#PBF 781672-LT8582EDKD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781672-LT8582EDKD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT8582 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-DFN (7x4) Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 22V Alternative Parts (Cross-Reference): LT8582EDKD#TRPBF; Introduction Date: January 11, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781672-LT8582EDKD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT8582 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-DFN (7x4) Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 22V Alternative Parts (Cross-Reference): LT8582EDKD#TRPBF; Introduction Date: January 11, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8582EDKD#PBF - 781672-LT8582EDKD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8582EDKD#PBF
781672-LT8582EDKD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8582EDKD#PBF 781672-LT8582EDKD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781672-LT8582EDKD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT8582 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-DFN (7x4) Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 22V Alternative Parts (Cross-Reference): LT8582EDKD#TRPBF; Introduction Date: January 11, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781672-LT8582EDKD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 200kHz ~ 2.5MHz
Number of Outputs: 2
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3.3A (Switch)
Family Name: LT8582
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-DFN (7x4)
Output Voltage MAX: 42V (Switch)
Input Voltage MIN: 2.5V
Voltage Input MAX: 22V
Alternative Parts (Cross-Reference): LT8582EDKD#TRPBF;
Introduction Date: January 11, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781672-LT8582EDKD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8582EDKD#PBF
Configuration / Function Boost; Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR#PBF - 1058393-LT1506IR#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#TRPBF - 104924-LTC3633EUFD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1538CG-AUX-TR - 072483-LTC1538CG-AUX-TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
View Details