Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8494IUF#PBF 781665-LT8494IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781665-LT8494IUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Flyback, SEPIC Frequency - Switching: 250kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT8494 Output Voltage: 1.202V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 70V (Switch) Input Voltage MIN: 1V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LT8494EFE#PBF ; LT8494IFE#PBF; LT8494IFE#TRPBF; LT8494EFE#TRPBF; Introduction Date: July 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781665-LT8494IUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Flyback, SEPIC Frequency - Switching: 250kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT8494 Output Voltage: 1.202V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 70V (Switch) Input Voltage MIN: 1V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LT8494EFE#PBF ; LT8494IFE#PBF; LT8494IFE#TRPBF; LT8494EFE#TRPBF; Introduction Date: July 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8494IUF#PBF - 781665-LT8494IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8494IUF#PBF
781665-LT8494IUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8494IUF#PBF 781665-LT8494IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781665-LT8494IUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Flyback, SEPIC Frequency - Switching: 250kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT8494 Output Voltage: 1.202V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 70V (Switch) Input Voltage MIN: 1V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LT8494EFE#PBF ; LT8494IFE#PBF; LT8494IFE#TRPBF; LT8494EFE#TRPBF; Introduction Date: July 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781665-LT8494IUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Charge Pump, Flyback, SEPIC
Frequency - Switching: 250kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A
Family Name: LT8494
Output Voltage: 1.202V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Output Voltage MAX: 70V (Switch)
Input Voltage MIN: 1V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LT8494EFE#PBF ; LT8494IFE#PBF; LT8494IFE#TRPBF; LT8494EFE#TRPBF;
Introduction Date: July 02, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781665-LT8494IUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8494IUF#PBF
Configuration / Function Boost; Boost, Charge Pump, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN#PBF - 020505-LTC1735CGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5#TRPBF - 020343-LT1930ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3265IDHC#PBF - 783291-LTC3265IDHC#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 18-WFDFN, Exposed Pad
View Details