Win Source Electronics PMIC - PMIC - Battery Chargers - LT8490EUKJ#TRPBF 781663-LT8490EUKJ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781663-LT8490EUKJ#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant Family Name: LT8490 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (7x11) Voltage Supply MAX: 80V Alternative Parts (Cross-Reference): LT8490EUKJ#PBF; Introduction Date: November 26, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781663-LT8490EUKJ#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant Family Name: LT8490 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (7x11) Voltage Supply MAX: 80V Alternative Parts (Cross-Reference): LT8490EUKJ#PBF; Introduction Date: November 26, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT8490EUKJ#TRPBF - 781663-LT8490EUKJ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT8490EUKJ#TRPBF
781663-LT8490EUKJ#TRPBF
PMIC - PMIC - Battery Chargers - LT8490EUKJ#TRPBF 781663-LT8490EUKJ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781663-LT8490EUKJ#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant Family Name: LT8490 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (7x11) Voltage Supply MAX: 80V Alternative Parts (Cross-Reference): LT8490EUKJ#PBF; Introduction Date: November 26, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781663-LT8490EUKJ#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 64-WFQFN Exposed Pad
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant
Family Name: LT8490
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (7x11)
Voltage Supply MAX: 80V
Alternative Parts (Cross-Reference): LT8490EUKJ#PBF;
Introduction Date: November 26, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781663-LT8490EUKJ#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT8490EUKJ#TRPBF
Package Type Other; 64-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#PBF - 020360-LT1963AES8-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#TRPBF - 020574-LTC3414EFE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details