Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471EUFD#PBF 781661-LT8471EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781661-LT8471EUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 2 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.35A (Switch), 2.1A (Switch) Family Name: LT8471 Output Voltage: 2.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 50V (Switch) Input Voltage MIN: 2.6V Voltage Input MAX: 50V Alternative Parts (Cross-Reference): LT8471EFE#PBF; LT8471HFE#TRPBF; LT8471EFE#TRPBF; LT8471HFE#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781661-LT8471EUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 2 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.35A (Switch), 2.1A (Switch) Family Name: LT8471 Output Voltage: 2.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 50V (Switch) Input Voltage MIN: 2.6V Voltage Input MAX: 50V Alternative Parts (Cross-Reference): LT8471EFE#PBF; LT8471HFE#TRPBF; LT8471EFE#TRPBF; LT8471HFE#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471EUFD#PBF - 781661-LT8471EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471EUFD#PBF
781661-LT8471EUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471EUFD#PBF 781661-LT8471EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781661-LT8471EUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 2 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.35A (Switch), 2.1A (Switch) Family Name: LT8471 Output Voltage: 2.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 50V (Switch) Input Voltage MIN: 2.6V Voltage Input MAX: 50V Alternative Parts (Cross-Reference): LT8471EFE#PBF; LT8471HFE#TRPBF; LT8471EFE#TRPBF; LT8471HFE#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781661-LT8471EUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 2MHz
Number of Outputs: 2
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.35A (Switch), 2.1A (Switch)
Family Name: LT8471
Output Voltage: 2.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Output Voltage MAX: 50V (Switch)
Input Voltage MIN: 2.6V
Voltage Input MAX: 50V
Alternative Parts (Cross-Reference): LT8471EFE#PBF; LT8471HFE#TRPBF; LT8471EFE#TRPBF; LT8471HFE#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781661-LT8471EUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8471EUFD#PBF
Configuration / Function Buck; Boost; Buck, Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171CT#06PBF - 072224-LT1171CT#06PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Flow 6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#PBF - 086773-LT1506CR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8#PBF - 100513-LT1946EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EMSE#TRPBF - 002768-LT3481EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details