Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8390AEUFD#PBF 781658-LT8390AEUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781658-LT8390AEUFD#P BF Operating Temperature Range: -40°C ~ 125°C (TJ) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 190kHz ~ 630kHz Control Features: Current Limit, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT8390A Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): TS34063CS RLG; TS34063CS; ISL81601FRZ-T; ISL81601FVEZ-T7A; Introduction Date: June 06, 2017 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 73
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781658-LT8390AEUFD#P BF Operating Temperature Range: -40°C ~ 125°C (TJ) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 190kHz ~ 630kHz Control Features: Current Limit, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT8390A Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): TS34063CS RLG; TS34063CS; ISL81601FRZ-T; ISL81601FVEZ-T7A; Introduction Date: June 06, 2017 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8390AEUFD#PBF - 781658-LT8390AEUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8390AEUFD#PBF
781658-LT8390AEUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8390AEUFD#PBF 781658-LT8390AEUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781658-LT8390AEUFD#P BF Operating Temperature Range: -40°C ~ 125°C (TJ) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 190kHz ~ 630kHz Control Features: Current Limit, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT8390A Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): TS34063CS RLG; TS34063CS; ISL81601FRZ-T; ISL81601FVEZ-T7A; Introduction Date: June 06, 2017 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 73

Manufacturer: Linear Technology
Win Source Part Number: 781658-LT8390AEUFD#PBF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 190kHz ~ 630kHz
Control Features: Current Limit, Frequency Control, Soft Start
Supply Voltage: 4 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LT8390A
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): TS34063CS RLG; TS34063CS; ISL81601FRZ-T; ISL81601FVEZ-T7A;
Introduction Date: June 06, 2017
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 73

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781658-LT8390AEUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8390AEUFD#PBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Transistor Driver
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ETS8#TRPBF - 020398-LT3470ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8 - 072298-LT1576CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3769IUF#PBF - 1005241-LTC3769IUF#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, SEPIC
Package Type Other; QFN
Special Features Multiple Outputs; Synchronous Rectification
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details