Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330IS6#TRPBF 781657-LT8330IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781657-LT8330IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1A Family Name: LT8330 Output Voltage: 1.6V, -0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 60V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT8330IS6#TR; LT8330IS6#TRMPBF; LT8330HS6#TR; LT8330HS6#TRMPBF; Introduction Date: July 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781657-LT8330IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1A Family Name: LT8330 Output Voltage: 1.6V, -0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 60V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT8330IS6#TR; LT8330IS6#TRMPBF; LT8330HS6#TR; LT8330HS6#TRMPBF; Introduction Date: July 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330IS6#TRPBF - 781657-LT8330IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330IS6#TRPBF
781657-LT8330IS6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330IS6#TRPBF 781657-LT8330IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781657-LT8330IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1A Family Name: LT8330 Output Voltage: 1.6V, -0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 60V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT8330IS6#TR; LT8330IS6#TRMPBF; LT8330HS6#TR; LT8330HS6#TRMPBF; Introduction Date: July 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781657-LT8330IS6#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 1A
Family Name: LT8330
Output Voltage: 1.6V, -0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 60V (Switch)
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT8330IS6#TR; LT8330IS6#TRMPBF; LT8330HS6#TR; LT8330HS6#TRMPBF;
Introduction Date: July 02, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781657-LT8330IS6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330IS6#TRPBF
Configuration / Function Boost; Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data