Manufacturer: Linear Technology
Win Source Part Number: 781654-LT8311IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 3.7 V ~ 30 V
Family Name: LT8311
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): LM494CN; A8286SETTR-T; UC2907Q; UC1907L883B;
Introduction Date: March 24, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 781654-LT8311IFE#PBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LT8311IFE#PBF |
| TJ | -40 to 150 C (-40 to 302 F) |