Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301IS5#TRPBF 781652-LT8301IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781652-LT8301IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: Down to 10kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1.2A Family Name: LT8301 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 2.7V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): NJM2382V; MAX17690ATE+T; MAX17690ATE+; NJM2382D; Introduction Date: February 24, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781652-LT8301IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: Down to 10kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1.2A Family Name: LT8301 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 2.7V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): NJM2382V; MAX17690ATE+T; MAX17690ATE+; NJM2382D; Introduction Date: February 24, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301IS5#TRPBF - 781652-LT8301IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301IS5#TRPBF
781652-LT8301IS5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301IS5#TRPBF 781652-LT8301IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781652-LT8301IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: Down to 10kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1.2A Family Name: LT8301 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 2.7V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): NJM2382V; MAX17690ATE+T; MAX17690ATE+; NJM2382D; Introduction Date: February 24, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781652-LT8301IS5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: Down to 10kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: LT8301
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Input Voltage MIN: 2.7V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): NJM2382V; MAX17690ATE+T; MAX17690ATE+; NJM2382D;
Introduction Date: February 24, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781652-LT8301IS5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301IS5#TRPBF
Configuration / Function Flyback
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Multiple Outputs; Synchronous Rectification
IOUT 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5#TRMPBF - 020342-LT1930ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#PBF - 020304-LT1737IGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF - 1058264-LT1425CS#TRPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF - 072557-LTC3221EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details