Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301ES5#TRPBF 781651-LT8301ES5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781651-LT8301ES5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: Down to 10kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1.2A Family Name: LT8301 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 2.7V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): NJM2382M; NJM#2382V; NJM#2382D; MAX17690ATE+; Introduction Date: February 24, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781651-LT8301ES5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: Down to 10kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1.2A Family Name: LT8301 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 2.7V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): NJM2382M; NJM#2382V; NJM#2382D; MAX17690ATE+; Introduction Date: February 24, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301ES5#TRPBF - 781651-LT8301ES5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301ES5#TRPBF
781651-LT8301ES5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301ES5#TRPBF 781651-LT8301ES5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781651-LT8301ES5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: Down to 10kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1.2A Family Name: LT8301 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 2.7V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): NJM2382M; NJM#2382V; NJM#2382D; MAX17690ATE+; Introduction Date: February 24, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781651-LT8301ES5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: Down to 10kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: LT8301
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Input Voltage MIN: 2.7V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): NJM2382M; NJM#2382V; NJM#2382D; MAX17690ATE+;
Introduction Date: February 24, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781651-LT8301ES5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8301ES5#TRPBF
Configuration / Function Flyback
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Multiple Outputs; Synchronous Rectification
IOUT 1.2 amps
Unlock Full Specs
to access all available technical data