Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300IS5#TRPBF 781650-LT8300IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781650-LT8300IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 7.5kHz ~ 750kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 260mA Family Name: LT8300 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 6V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT8300IS5#PBF; LT8300IS5#TRMPBF; LT8300HS5#PBF; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781650-LT8300IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 7.5kHz ~ 750kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 260mA Family Name: LT8300 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 6V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT8300IS5#PBF; LT8300IS5#TRMPBF; LT8300HS5#PBF; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300IS5#TRPBF - 781650-LT8300IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300IS5#TRPBF
781650-LT8300IS5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300IS5#TRPBF 781650-LT8300IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781650-LT8300IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 7.5kHz ~ 750kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 260mA Family Name: LT8300 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 6V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT8300IS5#PBF; LT8300IS5#TRMPBF; LT8300HS5#PBF; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781650-LT8300IS5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 7.5kHz ~ 750kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 260mA
Family Name: LT8300
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Input Voltage MIN: 6V
Voltage Input MAX: 100V
Alternative Parts (Cross-Reference): LT8300IS5#PBF; LT8300IS5#TRMPBF; LT8300HS5#PBF;
Introduction Date: August 13, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781650-LT8300IS5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300IS5#TRPBF
Configuration / Function Flyback
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Multiple Outputs; Synchronous Rectification
IOUT 0.2600 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EMS#PBF - 020284-LT1618EMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Buck, Boost, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-5#TRPBF - 1057809-LT1111CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details