Manufacturer: Linear Technology
Win Source Part Number: 781648-LT685CN#PBF
Packaging: Tube
Type: with Latch
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Complementary, ECL
Number of Elements: 1
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 80dB CMRR
Family Name: LT685
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Maximum Quiescent Current: 22mA
Voltage - Input Offset (Maximum): 2mV @ -5.2V, 6V
Current - Input Bias (Maximum): 10μA @ -5.2V,6V
Propagation Delay (Maximum): 6.5ns
Alternative Parts (Cross-Reference): MAX9692ESE+; MAX9691EPA+; MAX913EPA+; MAX9692EPE+;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 781648-LT685CN#PBF |
| Product Name | Linear - Linear - Comparators - LT685CN#PBF |
| VOS | 2 millivolts |