Manufacturer: Linear Technology
Win Source Part Number: 781641-LT6700MPS6-2#
Series: Over-The-Top
Packaging: Reel package
Type: with Voltage Reference
Operating Temperature Range: -55°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Open Collector
Number of Elements: 2
Hysteresis: 13.5mV
Family Name: LT6700-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Dual Supply Voltage (±): 1.4 V ~ 18 V
Maximum Quiescent Current: 19μA
Current - Input Bias (Maximum): 50nA
Propagation Delay (Maximum): 29μs
Alternative Parts (Cross-Reference): TA7522F(5,EL); TA7522F(EL); TA7522F(5); TA7522F;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 781641-LT6700MPS6-2#TRPBF |
| Product Name | Linear - Linear - Comparators - LT6700MPS6-2#TRPBF |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |