Manufacturer: Linear Technology
Win Source Part Number: 781636-LT6700HVCS6-3
Series: Over-The-Top
Packaging: Reel package
Type: with Voltage Reference
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Open Collector
Number of Elements: 2
Hysteresis: 11mV
Family Name: LT6700HV-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Dual Supply Voltage (±): 1.4 V ~ 18 V
Maximum Quiescent Current: 16μA
Current - Input Bias (Maximum): 0.01μA @ 18V
Propagation Delay (Maximum): 29μs
Alternative Parts (Cross-Reference): ISL7119RHX/Sample; TA7522F(EL); TA7522F(5); TA7522F;
Introduction Date: June 17, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 781636-LT6700HVCS6-3#TRMPBF |
| Product Name | Linear - Linear - Comparators - LT6700HVCS6-3#TRMPBF |
| Operating Temperature | 0 to 70 C (32 to 158 F) |