Win Source Electronics PMIC - PMIC - Voltage Reference - LT6656BCS6-3#TRPBF 781629-LT6656BCS6-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781629-LT6656BCS6-3# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Family Name: LT6656 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MAX873ACSA; MAX873ACSA+; MAX873ACSA-T; MAX873BCSA+T; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781629-LT6656BCS6-3# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Family Name: LT6656 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MAX873ACSA; MAX873ACSA+; MAX873ACSA-T; MAX873BCSA+T; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6656BCS6-3#TRPBF - 781629-LT6656BCS6-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6656BCS6-3#TRPBF
781629-LT6656BCS6-3#TRPBF
PMIC - PMIC - Voltage Reference - LT6656BCS6-3#TRPBF 781629-LT6656BCS6-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781629-LT6656BCS6-3# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Family Name: LT6656 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MAX873ACSA; MAX873ACSA+; MAX873ACSA-T; MAX873BCSA+T; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781629-LT6656BCS6-3#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.5 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 30ppmp-p
Family Name: LT6656
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): MAX873ACSA; MAX873ACSA+; MAX873ACSA-T; MAX873BCSA+T;
Introduction Date: February 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781629-LT6656BCS6-3#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT6656BCS6-3#TRPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019ACS8-5#TRPBF - 1057629-LT1019ACS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021BCN8-10 - 072163-LT1021BCN8-10 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC1258CS8-4.1#PBF - 138971-LTC1258CS8-4.1#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details