Win Source Electronics PMIC - PMIC - Voltage Reference - LT6656BCS6-2.5#TRPBF 781628-LT6656BCS6-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781628-LT6656BCS6-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 3 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Noise - 10Hz to 10kHz: 80μVrms Family Name: LT6656 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): VRE202CA; VRE302LD; LM4120IM5-2.5/NOPB; VRE302KD; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781628-LT6656BCS6-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 3 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Noise - 10Hz to 10kHz: 80μVrms Family Name: LT6656 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): VRE202CA; VRE302LD; LM4120IM5-2.5/NOPB; VRE302KD; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6656BCS6-2.5#TRPBF - 781628-LT6656BCS6-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6656BCS6-2.5#TRPBF
781628-LT6656BCS6-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT6656BCS6-2.5#TRPBF 781628-LT6656BCS6-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781628-LT6656BCS6-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Voltage - Input: 3 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Noise - 10Hz to 10kHz: 80μVrms Family Name: LT6656 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): VRE202CA; VRE302LD; LM4120IM5-2.5/NOPB; VRE302KD; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781628-LT6656BCS6-2.5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 30ppmp-p
Noise - 10Hz to 10kHz: 80μVrms
Family Name: LT6656
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): VRE202CA; VRE302LD; LM4120IM5-2.5/NOPB; VRE302KD;
Introduction Date: February 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781628-LT6656BCS6-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT6656BCS6-2.5#TRPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LH0070-0H - 206227-LH0070-0H - Win Source Electronics
Specs
Package Type TO-3; Other; TO-39
Life Cycle Stage Obsolete(EOL)
IQ 5 mA
View Details
PMIC - PMIC - Voltage Reference - LTC6655CHLS8-4.096#PBF - 1064038-LTC6655CHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CIS8-5#TRPBF - 1058070-LT1236CIS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details