Win Source Electronics PMIC - PMIC - Voltage Reference - LT6656AILS8-1.25#PBF 781625-LT6656AILS8-1.25#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781625-LT6656AILS8-1 .25#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.2 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Noise - 10Hz to 10kHz: 50μVrms Family Name: LT6656 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781625-LT6656AILS8-1 .25#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.2 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Noise - 10Hz to 10kHz: 50μVrms Family Name: LT6656 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6656AILS8-1.25#PBF - 781625-LT6656AILS8-1.25#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6656AILS8-1.25#PBF
781625-LT6656AILS8-1.25#PBF
PMIC - PMIC - Voltage Reference - LT6656AILS8-1.25#PBF 781625-LT6656AILS8-1.25#PBF
Manufacturer: Linear Technology Win Source Part Number: 781625-LT6656AILS8-1 .25#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.2 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Noise - 10Hz to 10kHz: 50μVrms Family Name: LT6656 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781625-LT6656AILS8-1.25#PBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-CLCC
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 2.2 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 30ppmp-p
Noise - 10Hz to 10kHz: 50μVrms
Family Name: LT6656
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5μA
Manufacturer Package: 8-CLCC (5x5)
Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781625-LT6656AILS8-1.25#PBF
Product Name PMIC - PMIC - Voltage Reference - LT6656AILS8-1.25#PBF
Package Type Other; 8-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460JCS3-5#TRPBF - 1058299-LT1460JCS3-5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CCS8-5#PBF - 1058068-LT1236CCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details