Win Source Electronics PMIC - PMIC - Voltage Reference - LT6656ACS6-4.096#TRPBF 781624-LT6656ACS6-4.096#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781624-LT6656ACS6-4. 096#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 4.596 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Family Name: LT6656 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MAX875BCPA; VRE304AD; VRE104M; VRE305JD; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781624-LT6656ACS6-4. 096#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 4.596 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Family Name: LT6656 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MAX875BCPA; VRE304AD; VRE104M; VRE305JD; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6656ACS6-4.096#TRPBF - 781624-LT6656ACS6-4.096#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6656ACS6-4.096#TRPBF
781624-LT6656ACS6-4.096#TRPBF
PMIC - PMIC - Voltage Reference - LT6656ACS6-4.096#TRPBF 781624-LT6656ACS6-4.096#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781624-LT6656ACS6-4. 096#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 4.596 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Family Name: LT6656 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MAX875BCPA; VRE304AD; VRE104M; VRE305JD; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781624-LT6656ACS6-4.096#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 4.596 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 30ppmp-p
Family Name: LT6656
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): MAX875BCPA; VRE304AD; VRE104M; VRE305JD;
Introduction Date: February 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781624-LT6656ACS6-4.096#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT6656ACS6-4.096#TRPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1027ECS8-5#TRPBF - 1057665-LT1027ECS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7.5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-3.3#TRPBF - 134167-LTC6652AHMS8-3.3#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027DILS8-5#PBF - 1224803-LT1027DILS8-5#PBF - Win Source Electronics
Specs
Package Type Other; LCC
TC 5 ppm/C
IQ 3.5 mA
View Details