Win Source Electronics PMIC - PMIC - Voltage Reference - LT6656ACS6-3.3#TRPBF 781623-LT6656ACS6-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781623-LT6656ACS6-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.8 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Family Name: LT6656 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LM4120IM5X-3.3; LM4120AIM5X-3.3; LM4120IM5-3.3/NOPB; LM4120IM5X-3.3/NOPB; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781623-LT6656ACS6-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.8 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Family Name: LT6656 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LM4120IM5X-3.3; LM4120AIM5X-3.3; LM4120IM5-3.3/NOPB; LM4120IM5X-3.3/NOPB; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6656ACS6-3.3#TRPBF - 781623-LT6656ACS6-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6656ACS6-3.3#TRPBF
781623-LT6656ACS6-3.3#TRPBF
PMIC - PMIC - Voltage Reference - LT6656ACS6-3.3#TRPBF 781623-LT6656ACS6-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781623-LT6656ACS6-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.8 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 30ppmp-p Family Name: LT6656 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LM4120IM5X-3.3; LM4120AIM5X-3.3; LM4120IM5-3.3/NOPB; LM4120IM5X-3.3/NOPB; Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781623-LT6656ACS6-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.8 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 30ppmp-p
Family Name: LT6656
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LM4120IM5X-3.3; LM4120AIM5X-3.3; LM4120IM5-3.3/NOPB; LM4120IM5X-3.3/NOPB;
Introduction Date: February 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781623-LT6656ACS6-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT6656ACS6-3.3#TRPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM329AZ - 1198651-LM329AZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1389ACS8-1.25#PBF - 128375-LT1389ACS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-2.5#TRPBF - 140114-LT1460JCS3-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details