Manufacturer: Linear Technology
Win Source Part Number: 781622-LT6656ACS6-3#
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.5 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 30ppmp-p
Family Name: LT6656
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): MAX873BMJA; MAX873ACPA+; MAX873BCPA+; VRE302BS;
Introduction Date: February 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 781622-LT6656ACS6-3#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT6656ACS6-3#TRPBF |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |