Manufacturer: Linear Technology
Win Source Part Number: 781619-LT6654BHS6-2.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3 V ~ 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 1.5ppmp-p
Noise - 10Hz to 10kHz: 2ppmrms
Family Name: LT6654
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): MC1503AU; MX580LH+; MC1403AU; MX580JH+;
Introduction Date: July 26, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 781619-LT6654BHS6-2.5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT6654BHS6-2.5#TRPBF |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |