Win Source Electronics PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRPBF 781617-LT6654AHS6-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781617-LT6654AHS6-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3 V ~ 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 1.5ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Family Name: LT6654 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MX580MH+; MX580KESA+; MX580KESA; TLE2425ILPE3; Introduction Date: July 26, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781617-LT6654AHS6-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3 V ~ 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 1.5ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Family Name: LT6654 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MX580MH+; MX580KESA+; MX580KESA; TLE2425ILPE3; Introduction Date: July 26, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRPBF - 781617-LT6654AHS6-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRPBF
781617-LT6654AHS6-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRPBF 781617-LT6654AHS6-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781617-LT6654AHS6-2. 5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3 V ~ 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 1.5ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Family Name: LT6654 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MX580MH+; MX580KESA+; MX580KESA; TLE2425ILPE3; Introduction Date: July 26, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781617-LT6654AHS6-2.5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3 V ~ 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 1.5ppmp-p
Noise - 10Hz to 10kHz: 2ppmrms
Family Name: LT6654
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): MX580MH+; MX580KESA+; MX580KESA; TLE2425ILPE3;
Introduction Date: July 26, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781617-LT6654AHS6-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019AIS8-5#PBF - 1057632-LT1019AIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1009S8#TRPBF - 110985-LT1009S8#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236BCS8-5#PBF - 144246-LT1236BCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRPBF - 002741-LT1790BCS6-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details