Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-2.5#PBF 781614-LT6604IUFF-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781614-LT6604IUFF-2. 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 15μA Voltage - Input Offset: 5mV Family Name: LT6604-2.5 Categories: Integrated Circuits (ICs) Operating Supply Current: 28mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604IUFF-2.5#TRPBF ; LT6604CUFF-2.5#PBF; LT6604CUFF-2.5#TRPBF ; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781614-LT6604IUFF-2. 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 15μA Voltage - Input Offset: 5mV Family Name: LT6604-2.5 Categories: Integrated Circuits (ICs) Operating Supply Current: 28mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604IUFF-2.5#TRPBF ; LT6604CUFF-2.5#PBF; LT6604CUFF-2.5#TRPBF ; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-2.5#PBF - 781614-LT6604IUFF-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-2.5#PBF
781614-LT6604IUFF-2.5#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-2.5#PBF 781614-LT6604IUFF-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 781614-LT6604IUFF-2. 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 15μA Voltage - Input Offset: 5mV Family Name: LT6604-2.5 Categories: Integrated Circuits (ICs) Operating Supply Current: 28mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604IUFF-2.5#TRPBF ; LT6604CUFF-2.5#PBF; LT6604CUFF-2.5#TRPBF ; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781614-LT6604IUFF-2.5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 34-WFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 15μA
Voltage - Input Offset: 5mV
Family Name: LT6604-2.5
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28mA
Manufacturer Package: 34-QFN-EP (4x7)
Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LT6604IUFF-2.5#TRPBF; LT6604CUFF-2.5#PBF; LT6604CUFF-2.5#TRPBF;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781614-LT6604IUFF-2.5#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-2.5#PBF
Source Current (IS) 28 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CS8#TRPBF - 1058791-LT1801CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF - 020245-LT1229CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220CS8#PBF - 1060073-LT6220CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007IS8#TRPBF - 1057569-LT1007IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details