Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-10#PBF 781612-LT6604IUFF-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781612-LT6604IUFF-10 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 40μA Voltage - Input Offset: 8mV Family Name: LT6604-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 36mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604IUFF-10#TRPBF; LT6604CUFF-10#PBF; LT6604CUFF-10#TRPBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781612-LT6604IUFF-10 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 40μA Voltage - Input Offset: 8mV Family Name: LT6604-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 36mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604IUFF-10#TRPBF; LT6604CUFF-10#PBF; LT6604CUFF-10#TRPBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-10#PBF - 781612-LT6604IUFF-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-10#PBF
781612-LT6604IUFF-10#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-10#PBF 781612-LT6604IUFF-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 781612-LT6604IUFF-10 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 40μA Voltage - Input Offset: 8mV Family Name: LT6604-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 36mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604IUFF-10#TRPBF; LT6604CUFF-10#PBF; LT6604CUFF-10#TRPBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781612-LT6604IUFF-10#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 34-WFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 40μA
Voltage - Input Offset: 8mV
Family Name: LT6604-10
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36mA
Manufacturer Package: 34-QFN-EP (4x7)
Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LT6604IUFF-10#TRPBF; LT6604CUFF-10#PBF; LT6604CUFF-10#TRPBF;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781612-LT6604IUFF-10#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-10#PBF
Source Current (IS) 36 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#PBF - 1057571-LT1008S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1465CS#PBF - 1058335-LT1465CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8 - 070888-LF398N8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014IS8#PBF - 1059997-LT6014IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2000 milliamps
VOS 0.0350 millivolts
View Details