Manufacturer: Linear Technology
Win Source Part Number: 781610-LT6604CUFF-15
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 34-WFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 35μA
Voltage - Input Offset: 10mV
Family Name: LT6604-15
Categories: Integrated Circuits (ICs)
Operating Supply Current: 38mA
Manufacturer Package: 34-QFN-EP (4x7)
Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LT6604CUFF-15#TRPBF;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 781610-LT6604CUFF-15#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-15#PBF |
| Source Current (IS) | 38 milliamps |