Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-20#PBF 781608-LT6600IS8-20#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781608-LT6600IS8-20# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 50μA Voltage - Input Offset: 10mV Family Name: LT6600-20 Categories: Integrated Circuits (ICs) Operating Supply Current: 46mA Manufacturer Package: 8-SO Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6600IS8-20#TR; LT6600IS8-20; LT6600CS8-20; LT6600IS8-20#TRPBF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781608-LT6600IS8-20# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 50μA Voltage - Input Offset: 10mV Family Name: LT6600-20 Categories: Integrated Circuits (ICs) Operating Supply Current: 46mA Manufacturer Package: 8-SO Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6600IS8-20#TR; LT6600IS8-20; LT6600CS8-20; LT6600IS8-20#TRPBF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-20#PBF - 781608-LT6600IS8-20#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-20#PBF
781608-LT6600IS8-20#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-20#PBF 781608-LT6600IS8-20#PBF
Manufacturer: Linear Technology Win Source Part Number: 781608-LT6600IS8-20# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 50μA Voltage - Input Offset: 10mV Family Name: LT6600-20 Categories: Integrated Circuits (ICs) Operating Supply Current: 46mA Manufacturer Package: 8-SO Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6600IS8-20#TR; LT6600IS8-20; LT6600CS8-20; LT6600IS8-20#TRPBF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781608-LT6600IS8-20#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 50μA
Voltage - Input Offset: 10mV
Family Name: LT6600-20
Categories: Integrated Circuits (ICs)
Operating Supply Current: 46mA
Manufacturer Package: 8-SO
Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LT6600IS8-20#TR; LT6600IS8-20; LT6600CS8-20; LT6600IS8-20#TRPBF;
Introduction Date: May 06, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781608-LT6600IS8-20#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-20#PBF
Source Current (IS) 46 milliamps
Unlock Full Specs
to access all available technical data