Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6557CGN#PBF 781605-LT6557CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781605-LT6557CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 500MHz Family Name: LT6557 Categories: Integrated Circuits (ICs) Operating Supply Current: 22.5mA Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2200 V/μs Dual Supply Voltage (±): 3 V ~ 7.5 V, ±2.5 V ~ 3.3 V Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB; Introduction Date: June 28, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781605-LT6557CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 500MHz Family Name: LT6557 Categories: Integrated Circuits (ICs) Operating Supply Current: 22.5mA Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2200 V/μs Dual Supply Voltage (±): 3 V ~ 7.5 V, ±2.5 V ~ 3.3 V Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB; Introduction Date: June 28, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6557CGN#PBF - 781605-LT6557CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6557CGN#PBF
781605-LT6557CGN#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6557CGN#PBF 781605-LT6557CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781605-LT6557CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 500MHz Family Name: LT6557 Categories: Integrated Circuits (ICs) Operating Supply Current: 22.5mA Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2200 V/μs Dual Supply Voltage (±): 3 V ~ 7.5 V, ±2.5 V ~ 3.3 V Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB; Introduction Date: June 28, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781605-LT6557CGN#PBF
Packaging: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: General
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 500MHz
Family Name: LT6557
Categories: Integrated Circuits (ICs)
Operating Supply Current: 22.5mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 70mA
SR - Slew Rate: 2200 V/μs
Dual Supply Voltage (±): 3 V ~ 7.5 V, ±2.5 V ~ 3.3 V
Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB;
Introduction Date: June 28, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781605-LT6557CGN#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6557CGN#PBF
Operating Range Automotive; General
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1712CGN#PBF - 072315-LT1712CGN#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SSOP; SOP; 16-SSOP
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8#TRPBF - 1058002-LT1191CS8#TRPBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range General Purpose
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#PBF - 002493-LF398S8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1721CGN#PBF - 020302-LT1721CGN#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SSOP; SOP; 16-SSOP
View Details