Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6554CGN#PBF 781600-LT6554CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781600-LT6554CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: Buffer Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 650MHz Family Name: LT6554 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781600-LT6554CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: Buffer Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 650MHz Family Name: LT6554 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6554CGN#PBF - 781600-LT6554CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6554CGN#PBF
781600-LT6554CGN#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6554CGN#PBF 781600-LT6554CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781600-LT6554CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: Buffer Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 650MHz Family Name: LT6554 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781600-LT6554CGN#PBF
Packaging: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Buffer
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 650MHz
Family Name: LT6554
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 70mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781600-LT6554CGN#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6554CGN#PBF
Operating Range Automotive; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806IS6#TRMPBF - 1058808-LT1806IS6#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Comparators - LT1719IS8#TRPBF - 1058590-LT1719IS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102IMS8#PBF - 072641-LTC6102IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2179CS#PBF - 072351-LT2179CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details