Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#PBF 781599-LT6553CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781599-LT6553CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 650MHz Family Name: LT6553 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB; Introduction Date: December 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781599-LT6553CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 650MHz Family Name: LT6553 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB; Introduction Date: December 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#PBF - 781599-LT6553CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#PBF
781599-LT6553CGN#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#PBF 781599-LT6553CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781599-LT6553CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 650MHz Family Name: LT6553 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB; Introduction Date: December 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781599-LT6553CGN#PBF
Packaging: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: General
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 650MHz
Family Name: LT6553
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 70mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Alternative Parts (Cross-Reference): CLC5623IMX; CLC5623IMX/NOPB; CLC5623IM; CLC5623IM/NOPB;
Introduction Date: December 11, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781599-LT6553CGN#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#PBF
Operating Range Automotive; General
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Special Purpose - LT3469ETS8#TRMPBF - 020397-LT3469ETS8#TRMPBF - Win Source Electronics
Specs
Package Type SOT; SOT23; TSOT-23-8
Operating Range Piezo Speakers, Microactuators
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CLN8 - 071003-LM10CLN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3CTS8#TRMPBF - 072649-LTC6910-3CTS8#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-8
View Details