Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CS8#PBF 781596-LT6552CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781596-LT6552CS8#PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Applications: Differential Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 75MHz Family Name: LT6552 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Package: 8-SOIC Output Current per Channel: 70mA SR - Slew Rate: 600 V/μs Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): LM2202MX/NOPB; EL2110CS; LM2202M/NOPB; AN607P; Introduction Date: July 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781596-LT6552CS8#PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Applications: Differential Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 75MHz Family Name: LT6552 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Package: 8-SOIC Output Current per Channel: 70mA SR - Slew Rate: 600 V/μs Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): LM2202MX/NOPB; EL2110CS; LM2202M/NOPB; AN607P; Introduction Date: July 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CS8#PBF - 781596-LT6552CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CS8#PBF
781596-LT6552CS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CS8#PBF 781596-LT6552CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781596-LT6552CS8#PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Applications: Differential Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 75MHz Family Name: LT6552 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Package: 8-SOIC Output Current per Channel: 70mA SR - Slew Rate: 600 V/μs Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): LM2202MX/NOPB; EL2110CS; LM2202M/NOPB; AN607P; Introduction Date: July 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781596-LT6552CS8#PBF
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Differential
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 75MHz
Family Name: LT6552
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 70mA
SR - Slew Rate: 600 V/μs
Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): LM2202MX/NOPB; EL2110CS; LM2202M/NOPB; AN607P;
Introduction Date: July 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781596-LT6552CS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CS8#PBF
Operating Range Automotive; Differential
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LTC1843CS8#PBF - 088640-LTC1843CS8#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CN8#PBF - 1058009-LT1194CN8#PBF - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Differential
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8#TRPBF - 105639-LT1813CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#TRPBF - 002494-LF398S8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details