Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402IUD-6#PBF 781592-LT6402IUD-6#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781592-LT6402IUD-6#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 300MHz Amplifier Type: Differential Current - Input Bias: 5μA Voltage - Input Offset: 1mV Family Name: LT6402-6 Categories: Integrated Circuits (ICs) Operating Supply Current: 30mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 35mA SR - Slew Rate: 400 V/μs Dual Supply Voltage (±): 4 V ~ 5.5 V, ±2 V ~ 2.5 V Alternative Parts (Cross-Reference): THS4508RGTTG4; THS4511RGTRG4; LMH6881SQE; THS4508RGTRG4; Introduction Date: July 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781592-LT6402IUD-6#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 300MHz Amplifier Type: Differential Current - Input Bias: 5μA Voltage - Input Offset: 1mV Family Name: LT6402-6 Categories: Integrated Circuits (ICs) Operating Supply Current: 30mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 35mA SR - Slew Rate: 400 V/μs Dual Supply Voltage (±): 4 V ~ 5.5 V, ±2 V ~ 2.5 V Alternative Parts (Cross-Reference): THS4508RGTTG4; THS4511RGTRG4; LMH6881SQE; THS4508RGTRG4; Introduction Date: July 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402IUD-6#PBF - 781592-LT6402IUD-6#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402IUD-6#PBF
781592-LT6402IUD-6#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402IUD-6#PBF 781592-LT6402IUD-6#PBF
Manufacturer: Linear Technology Win Source Part Number: 781592-LT6402IUD-6#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 300MHz Amplifier Type: Differential Current - Input Bias: 5μA Voltage - Input Offset: 1mV Family Name: LT6402-6 Categories: Integrated Circuits (ICs) Operating Supply Current: 30mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 35mA SR - Slew Rate: 400 V/μs Dual Supply Voltage (±): 4 V ~ 5.5 V, ±2 V ~ 2.5 V Alternative Parts (Cross-Reference): THS4508RGTTG4; THS4511RGTRG4; LMH6881SQE; THS4508RGTRG4; Introduction Date: July 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781592-LT6402IUD-6#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 300MHz
Amplifier Type: Differential
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Family Name: LT6402-6
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30mA
Manufacturer Package: 16-QFN-EP (3x3)
Output Current per Channel: 35mA
SR - Slew Rate: 400 V/μs
Dual Supply Voltage (±): 4 V ~ 5.5 V, ±2 V ~ 2.5 V
Alternative Parts (Cross-Reference): THS4508RGTTG4; THS4511RGTRG4; LMH6881SQE; THS4508RGTRG4;
Introduction Date: July 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781592-LT6402IUD-6#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402IUD-6#PBF
Source Current (IS) 30 milliamps
VOS 1 millivolts
IBIAS 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CS8#TRPBF - 1058570-LT1677CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001ACN8#PBF - 1057550-LT1001ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0100 millivolts
IBIAS 5.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6002CGN#PBF - 072410-LT6002CGN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013ACN8 - 041229-LT1013ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0400 millivolts
View Details