Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6238CGN#PBF 781586-LT6238CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781586-LT6238CGN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 350μV Family Name: LT6238 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 16-SSOP Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V Alternative Parts (Cross-Reference): MAX4383EEE+; MAX4022EEE+T; MAX4222EEE+T; MAX4020EEE-T; Introduction Date: September 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781586-LT6238CGN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 350μV Family Name: LT6238 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 16-SSOP Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V Alternative Parts (Cross-Reference): MAX4383EEE+; MAX4022EEE+T; MAX4222EEE+T; MAX4020EEE-T; Introduction Date: September 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6238CGN#PBF - 781586-LT6238CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6238CGN#PBF
781586-LT6238CGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6238CGN#PBF 781586-LT6238CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781586-LT6238CGN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 350μV Family Name: LT6238 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 16-SSOP Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V Alternative Parts (Cross-Reference): MAX4383EEE+; MAX4022EEE+T; MAX4222EEE+T; MAX4020EEE-T; Introduction Date: September 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781586-LT6238CGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 90MHz
Amplifier Type: General
Current - Input Bias: 5μA
Voltage - Input Offset: 350μV
Family Name: LT6238
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 30mA
SR - Slew Rate: 70 V/μs
GBP - Gain Bandwidth Product: 215MHz
Dual Supply Voltage (±): 3 V ~ 12.6 V
Alternative Parts (Cross-Reference): MAX4383EEE+; MAX4022EEE+T; MAX4222EEE+T; MAX4020EEE-T;
Introduction Date: September 06, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781586-LT6238CGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6238CGN#PBF
Source Current (IS) 3.5 milliamps
VOS 0.3500 millivolts
IBIAS 5 µA
GBW 215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8#TRPBF - 1057928-LT1167ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CLN8 - 071003-LM10CLN8 - Win Source Electronics
Specs
Supply Voltage (VS) 1.1 to 6.5 volts
Source Current (IS) 0.2800 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037CN8#PBF - 1057684-LT1037CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HMS8#PBF - 1060016-LT6105HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3000 milliamps
VOS 0.1000 millivolts
View Details