Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6237CMS8#PBF 781583-LT6237CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781583-LT6237CMS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 50μV Family Name: LT6237 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-MSOP Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): LT6237CMS8#TRPBF; LT6237HMS8#PBF; LT6237IMS8#TRPBF; LT6237HMS8#TRPBF; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781583-LT6237CMS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 50μV Family Name: LT6237 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-MSOP Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): LT6237CMS8#TRPBF; LT6237HMS8#PBF; LT6237IMS8#TRPBF; LT6237HMS8#TRPBF; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6237CMS8#PBF - 781583-LT6237CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6237CMS8#PBF
781583-LT6237CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6237CMS8#PBF 781583-LT6237CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781583-LT6237CMS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 50μV Family Name: LT6237 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-MSOP Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): LT6237CMS8#TRPBF; LT6237HMS8#PBF; LT6237IMS8#TRPBF; LT6237HMS8#TRPBF; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781583-LT6237CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 90MHz
Amplifier Type: General
Current - Input Bias: 5μA
Voltage - Input Offset: 50μV
Family Name: LT6237
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.3mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 30mA
SR - Slew Rate: 70 V/μs
GBP - Gain Bandwidth Product: 215MHz
Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): LT6237CMS8#TRPBF; LT6237HMS8#PBF; LT6237IMS8#TRPBF; LT6237HMS8#TRPBF;
Introduction Date: December 10, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781583-LT6237CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6237CMS8#PBF
Source Current (IS) 3.3 milliamps
VOS 0.0500 millivolts
IBIAS 5 µA
GBW 215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#PBF - 1058253-LT1396CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112CN8#PBF - 1057811-LT1112CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028ACN8 - 072167-LT1028ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.4 milliamps
VOS 0.0100 millivolts
View Details