Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRMPBF 781577-LT6233CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781577-LT6233CS6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1.5μA Voltage - Input Offset: 100μV Family Name: LT6233 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.15mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 55mA SR - Slew Rate: 17 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TSX920ILT; LMV118MF; LMV118MFX; LMH6647MFX; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781577-LT6233CS6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1.5μA Voltage - Input Offset: 100μV Family Name: LT6233 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.15mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 55mA SR - Slew Rate: 17 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TSX920ILT; LMV118MF; LMV118MFX; LMH6647MFX; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRMPBF - 781577-LT6233CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRMPBF
781577-LT6233CS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRMPBF 781577-LT6233CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781577-LT6233CS6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1.5μA Voltage - Input Offset: 100μV Family Name: LT6233 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.15mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 55mA SR - Slew Rate: 17 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TSX920ILT; LMV118MF; LMV118MFX; LMH6647MFX; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781577-LT6233CS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.5μA
Voltage - Input Offset: 100μV
Family Name: LT6233
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.15mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 55mA
SR - Slew Rate: 17 V/μs
GBP - Gain Bandwidth Product: 60MHz
Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): TSX920ILT; LMV118MF; LMV118MFX; LMH6647MFX;
Introduction Date: October 23, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781577-LT6233CS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRMPBF
Source Current (IS) 1.15 milliamps
VOS 0.1000 millivolts
IBIAS 1.5 µA
GBW 60 MHz
Unlock Full Specs
to access all available technical data