Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#TRPBF 781576-LT6231IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781576-LT6231IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 50μV Family Name: LT6231 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-SO Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TLV272IS-13; TLV272CS-13; ICL7622BCSA; CLC2007ISO8X; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781576-LT6231IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 50μV Family Name: LT6231 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-SO Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TLV272IS-13; TLV272CS-13; ICL7622BCSA; CLC2007ISO8X; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#TRPBF - 781576-LT6231IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#TRPBF
781576-LT6231IS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#TRPBF 781576-LT6231IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781576-LT6231IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 50μV Family Name: LT6231 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-SO Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TLV272IS-13; TLV272CS-13; ICL7622BCSA; CLC2007ISO8X; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781576-LT6231IS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 5μA
Voltage - Input Offset: 50μV
Family Name: LT6231
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.3mA
Manufacturer Package: 8-SO
Output Current per Channel: 30mA
SR - Slew Rate: 70 V/μs
GBP - Gain Bandwidth Product: 215MHz
Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): TLV272IS-13; TLV272CS-13; ICL7622BCSA; CLC2007ISO8X;
Introduction Date: October 21, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781576-LT6231IS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#TRPBF
Source Current (IS) 3.3 milliamps
VOS 0.0500 millivolts
IBIAS 5 µA
GBW 215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636HS8#TRPBF - 1058533-LT1636HS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152CS8#TRPBF - 1060414-LTC1152CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#PBF - 1057871-LT1124AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002CN - 072145-LT1002CN - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0250 millivolts
IBIAS 7.00E-4 µA
View Details