Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#PBF 781575-LT6231IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781575-LT6231IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 50μV Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-SO Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): CLC2007ISO8X; LT1807CS8#TRPBF; LT6231IS8#PBF; LT1807IS8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781575-LT6231IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 50μV Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-SO Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): CLC2007ISO8X; LT1807CS8#TRPBF; LT6231IS8#PBF; LT1807IS8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#PBF - 781575-LT6231IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#PBF
781575-LT6231IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#PBF 781575-LT6231IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781575-LT6231IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 50μV Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-SO Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): CLC2007ISO8X; LT1807CS8#TRPBF; LT6231IS8#PBF; LT1807IS8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781575-LT6231IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 5μA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.3mA
Manufacturer Package: 8-SO
Output Current per Channel: 30mA
SR - Slew Rate: 70 V/μs
GBP - Gain Bandwidth Product: 215MHz
Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): CLC2007ISO8X; LT1807CS8#TRPBF; LT6231IS8#PBF; LT1807IS8#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781575-LT6231IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IS8#PBF
Source Current (IS) 3.3 milliamps
VOS 0.0500 millivolts
IBIAS 5 µA
GBW 215 MHz
Unlock Full Specs
to access all available technical data