Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230IS6#TRMPBF 781571-LT6230IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781571-LT6230IS6#TRM PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 100μV Family Name: LT6230 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): LMH6611MKE; LMH6611MKX; LMH6611MK; TSX920ILT; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781571-LT6230IS6#TRM PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 100μV Family Name: LT6230 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): LMH6611MKE; LMH6611MKX; LMH6611MK; TSX920ILT; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230IS6#TRMPBF - 781571-LT6230IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230IS6#TRMPBF
781571-LT6230IS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230IS6#TRMPBF 781571-LT6230IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781571-LT6230IS6#TRM PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 100μV Family Name: LT6230 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 215MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): LMH6611MKE; LMH6611MKX; LMH6611MK; TSX920ILT; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781571-LT6230IS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 5μA
Voltage - Input Offset: 100μV
Family Name: LT6230
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.3mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 30mA
SR - Slew Rate: 70 V/μs
GBP - Gain Bandwidth Product: 215MHz
Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): LMH6611MKE; LMH6611MKX; LMH6611MK; TSX920ILT;
Introduction Date: October 21, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781571-LT6230IS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230IS6#TRMPBF
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
IBIAS 5 µA
GBW 215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1633CS#PBF - 020286-LT1633CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IN#PBF - 1057818-LT1114IN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#PBF - 1058252-LT1395CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1364CN8#PBF - 1058170-LT1364CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details