Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CDD#TRPBF 781566-LT6221CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781566-LT6221CDD#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 250nA Voltage - Input Offset: 700μV Family Name: LT6221 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 50mA SR - Slew Rate: 20 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 2.2 V ~ 12.6 V, ±1.1 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260AM96; Introduction Date: July 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781566-LT6221CDD#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 250nA Voltage - Input Offset: 700μV Family Name: LT6221 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 50mA SR - Slew Rate: 20 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 2.2 V ~ 12.6 V, ±1.1 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260AM96; Introduction Date: July 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CDD#TRPBF - 781566-LT6221CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CDD#TRPBF
781566-LT6221CDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CDD#TRPBF 781566-LT6221CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781566-LT6221CDD#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 250nA Voltage - Input Offset: 700μV Family Name: LT6221 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 50mA SR - Slew Rate: 20 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 2.2 V ~ 12.6 V, ±1.1 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260AM96; Introduction Date: July 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781566-LT6221CDD#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 250nA
Voltage - Input Offset: 700μV
Family Name: LT6221
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 50mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 60MHz
Dual Supply Voltage (±): 2.2 V ~ 12.6 V, ±1.1 V ~ 6.3 V
Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; CA5260AM96;
Introduction Date: July 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781566-LT6221CDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CDD#TRPBF
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
IBIAS 0.2500 µA
GBW 60 MHz
Unlock Full Specs
to access all available technical data