Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CMS#TRPBF 781563-LT6211CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781563-LT6211CMS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Family Name: LT6211 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 10-MSOP Output Current per Channel: 75mA SR - Slew Rate: 700 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): TLC2272MU; 5962-9469203QHA; 5962-9564001QHA; 5962-9555202QHA ; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781563-LT6211CMS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Family Name: LT6211 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 10-MSOP Output Current per Channel: 75mA SR - Slew Rate: 700 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): TLC2272MU; 5962-9469203QHA; 5962-9564001QHA; 5962-9555202QHA ; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CMS#TRPBF - 781563-LT6211CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CMS#TRPBF
781563-LT6211CMS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CMS#TRPBF 781563-LT6211CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781563-LT6211CMS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Family Name: LT6211 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 10-MSOP Output Current per Channel: 75mA SR - Slew Rate: 700 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): TLC2272MU; 5962-9469203QHA; 5962-9564001QHA; 5962-9555202QHA ; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781563-LT6211CMS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Current - Input Bias: 13.5μA
Voltage - Input Offset: 1mV
Family Name: LT6211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 10-MSOP
Output Current per Channel: 75mA
SR - Slew Rate: 700 V/μs
Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
Alternative Parts (Cross-Reference): TLC2272MU; 5962-9469203QHA; 5962-9564001QHA; 5962-9555202QHA ;
Introduction Date: February 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781563-LT6211CMS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CMS#TRPBF
Source Current (IS) 6 milliamps
VOS 1 millivolts
IBIAS 13.5 µA
Slew Rate 700 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN - 072261-LT1356CN - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006S8#PBF - 020183-LT1006S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#PBF - 1058551-LT1638IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8#PBF - 072154-LT1013CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details