Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6207CGN#PBF 781559-LT6207CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781559-LT6207CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: Voltage Feedback Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Family Name: LT6207 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 16-SSOP Output Current per Channel: 60mA SR - Slew Rate: 600 V/μs Dual Supply Voltage (±): 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V Alternative Parts (Cross-Reference): MAX4383EEE+; MAX4022EEE+T; MAX4222EEE+T; MAX4020EEE-T; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781559-LT6207CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: Voltage Feedback Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Family Name: LT6207 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 16-SSOP Output Current per Channel: 60mA SR - Slew Rate: 600 V/μs Dual Supply Voltage (±): 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V Alternative Parts (Cross-Reference): MAX4383EEE+; MAX4022EEE+T; MAX4222EEE+T; MAX4020EEE-T; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6207CGN#PBF - 781559-LT6207CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6207CGN#PBF
781559-LT6207CGN#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6207CGN#PBF 781559-LT6207CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781559-LT6207CGN#PBF Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Applications: Voltage Feedback Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Family Name: LT6207 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 16-SSOP Output Current per Channel: 60mA SR - Slew Rate: 600 V/μs Dual Supply Voltage (±): 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V Alternative Parts (Cross-Reference): MAX4383EEE+; MAX4022EEE+T; MAX4222EEE+T; MAX4020EEE-T; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781559-LT6207CGN#PBF
Packaging: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Voltage Feedback
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Family Name: LT6207
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 60mA
SR - Slew Rate: 600 V/μs
Dual Supply Voltage (±): 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V
Alternative Parts (Cross-Reference): MAX4383EEE+; MAX4022EEE+T; MAX4222EEE+T; MAX4020EEE-T;
Introduction Date: October 21, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781559-LT6207CGN#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6207CGN#PBF
Operating Range Automotive; Voltage Feedback
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CN8 - 072240-LT1227CN8 - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Current Feedback
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DN8 - 072155-LT1013DN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674IN - 072313-LT1674IN - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 14-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#TRPBF - 1059055-LT2078IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details