Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRMPBF 781558-LT6205HS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781558-LT6205HS5#TRM PBF Packaging: Reel package Package: SOT-23-5 Thin, TSOT-23-5 Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Family Name: LT6205 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 60mA SR - Slew Rate: 600 V/μs Dual Supply Voltage (±): 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V Alternative Parts (Cross-Reference): LMH6642MFXEP; LMH6642MFXEP/NOPB; TL971IDBVT; TL971IDBVR; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781558-LT6205HS5#TRM PBF Packaging: Reel package Package: SOT-23-5 Thin, TSOT-23-5 Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Family Name: LT6205 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 60mA SR - Slew Rate: 600 V/μs Dual Supply Voltage (±): 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V Alternative Parts (Cross-Reference): LMH6642MFXEP; LMH6642MFXEP/NOPB; TL971IDBVT; TL971IDBVR; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRMPBF - 781558-LT6205HS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRMPBF
781558-LT6205HS5#TRMPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRMPBF 781558-LT6205HS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781558-LT6205HS5#TRM PBF Packaging: Reel package Package: SOT-23-5 Thin, TSOT-23-5 Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Family Name: LT6205 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 60mA SR - Slew Rate: 600 V/μs Dual Supply Voltage (±): 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V Alternative Parts (Cross-Reference): LMH6642MFXEP; LMH6642MFXEP/NOPB; TL971IDBVT; TL971IDBVR; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781558-LT6205HS5#TRMPBF
Packaging: Reel package
Package: SOT-23-5 Thin, TSOT-23-5
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Family Name: LT6205
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 60mA
SR - Slew Rate: 600 V/μs
Dual Supply Voltage (±): 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V
Alternative Parts (Cross-Reference): LMH6642MFXEP; LMH6642MFXEP/NOPB; TL971IDBVT; TL971IDBVR;
Introduction Date: October 21, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781558-LT6205HS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6205HS5#TRMPBF
Operating Range Automotive; Voltage Feedback
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#PBF - 1058349-LT1490AHMS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Comparators - LT6700IDCB-3#TRMPBF - 072413-LT6700IDCB-3#TRMPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type 6-DFN (2x3)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082IGN#PBF - 020677-LTC6082IGN#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SSOP; SOP; 16-SSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#PBF - 072207-LT1124IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details